Crouzet Stepper Motors 82 940 003

Description
Crouzet 82940003 Stepper Motor
Request a Quote
Description
Crouzet 82940003 Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 440307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
440307
Stepper Motors 440307
Crouzet 82940003 Stepper Motor

Crouzet 82940003 Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 440307
Product Name Stepper Motors
Holding Torque 34 In-oz (24 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
Stepper Motors - 1805277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 22 In-oz (16 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details