Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
CROUZET
82 524 008 -- AC MOTORS
Crouzet
AC Motors
82 524 008
Description
Crouzet 82524008 AC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Crouzet 82524008 AC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2044850
AC Motors
2044850
Crouzet 82524008 AC Geared Motor
Crouzet 82524008 AC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Motors
Product Number
2044850
Product Name
AC Motors
AC Construction
Synchronous geared
AC Motor Features
Reversible
Continuous Torque
4.4 In-lbs (5.1 kg-cm)
Units
Metric
Unlock Full Specs
to access all available technical data
Similar Products
parvalux by maxon
SD11 Series 12V 15W
111215S
Specs
AC Motor Features
Reversible
Output Power
0.0201 HP
Continuous Torque
0.6 In-lbs (0.7143 kg-cm)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Universal Motor
YHD-8835
Specs
AC Construction
Universal
Continuous Current
1.05 amps
Shaft Speed
20000 rpm
View Details
BARTEC
Flameproof Electrical BRAKE Motors
flameproof-electrical-brake-motors
Specs
Phase
Three-phase
Operating Temperature
-20 to 40 F (-29 to 4 C)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PU.6225220-7101 Universal motor
Specs
AC Construction
Universal
AC Voltage & Frequency
220V/60Hz
Output Power
0.1474 HP
View Details