Crouzet AC Motors 82 334 739

Description
Crouzet 82334739 AC Geared Motor
Request a Quote
Description
Crouzet 82334739 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812400 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812400
AC Motors 1812400
Crouzet 82334739 AC Geared Motor

Crouzet 82334739 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1812400
Product Name AC Motors
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units Metric
Shaft Size 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-8835 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.05 amps
Shaft Speed 20000 rpm
View Details
Housed AC Motor - SolidPower™ SPP37T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.3300 HP
Continuous Current 0.9000 amps
View Details
AC Motor Model PM58 - PM5816-1 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.0168 HP
View Details