Crouzet 82 334 5-AIG-1/12 RPM

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1812236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of single-directional (clockwise or anticlockwise) synchronous geared motors. These geared motors have a non-return system to prevent problems occurring when stopping. Output Speed = 1/12 rpm Supply Voltage = 230 V ac AC Motor Type = Synchronous Power Rating = 3 W Rotation = Clockwise Maximum Output Torque = 0.5 Nm Shaft Diameter = 4mm Gearhead Type = Ovoid Length = 41.65mm Width = 55.5mm

Range of single-directional (clockwise or anticlockwise) synchronous geared motors. These geared motors have a non-return system to prevent problems occurring when stopping.
Output Speed = 1/12 rpm
Supply Voltage = 230 V ac
AC Motor Type = Synchronous
Power Rating = 3 W
Rotation = Clockwise
Maximum Output Torque = 0.5 Nm
Shaft Diameter = 4mm
Gearhead Type = Ovoid
Length = 41.65mm
Width = 55.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812236
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 230 V ac; 208-230/240V 60Hz
Output Power 0.0040 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coreless DC Motor With Gearhead - C-2344 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type Servomotor; DC Motor
Commutation Brush
DC Construction Permanent Magnet; Coreless / Slotless
View Details
AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
Sigma-7 Servo Gear Motor - S7G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Worm Gearmotor and Speed Reducer - S Series - DieQua Corporation
Specs
Output Power 0.1667 to 10 HP
Continuous Torque 265.0 to 12500.0 In-lbs (306 to 14413 kg-cm)
Gear Type Worm
View Details