Crouzet Microsw, Spst-Nc, Miniature, Pin Plunger; Microswitch Type Crouzet 81921505

Description
MICROSW, SPST-NC, MINIATURE, PIN PLUNGER; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Push In; Contact Current Max:-; Contact Voltage DC Nom:-; Operating Force Max:21NRoHS Compliant: Yes
Datasheet
Description
MICROSW, SPST-NC, MINIATURE, PIN PLUNGER; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Push In; Contact Current Max:-; Contact Voltage DC Nom:-; Operating Force Max:21NRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsw, Spst-Nc, Miniature, Pin Plunger; Microswitch Type Crouzet - 34B3826 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spst-Nc, Miniature, Pin Plunger; Microswitch Type Crouzet
34B3826
Microsw, Spst-Nc, Miniature, Pin Plunger; Microswitch Type Crouzet 34B3826
MICROSW, SPST-NC, MINIATURE, PIN PLUNGER; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Push In; Contact Current Max:-; Contact Voltage DC Nom:-; Operating Force Max:21NRoHS Compliant: Yes

MICROSW, SPST-NC, MINIATURE, PIN PLUNGER; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NC; Switch Terminals:Push In; Contact Current Max:-; Contact Voltage DC Nom:-; Operating Force Max:21NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34B3826
Product Name Microsw, Spst-Nc, Miniature, Pin Plunger; Microswitch Type Crouzet
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2FC Ultra Subminiature Basic Switch - D2FC-F-7N(60M) - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details