Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MANIFOLDS AND MANIFOLD SYSTEMS
CROUZET
81532111 -- MANIFOLD BASES, SUB-BASES & END BASES
Crouzet
Manifold Bases, Sub-Bases & End Bases
81532111
Description
End Cap for Cells and Relays - Atex-ExII
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
End Cap for Cells and Relays - Atex-ExII
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Manifold Bases, Sub-Bases & End Bases
2382496
Manifold Bases, Sub-Bases & End Bases
2382496
End Cap for Cells and Relays - Atex-ExII
End Cap for Cells and Relays - Atex-ExII
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Manifolds and Manifold Systems
Product Number
2382496
Product Name
Manifold Bases, Sub-Bases & End Bases
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
CapDryer
Specs
Application
Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight
30" x 13.3" x 16"
Type
NPT
View Details
Festo Corporation
Connection block
CPE10-PRS-1/4-3-NPT
Specs
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Maximum Pressure
-13 to 145 psi (-9.15 to 102 m H2O)
View Details
Jergens, Inc.
Hex Manifolds
61805
Specs
Outlet
6
Body Material
Aluminum
View Details
HydraCheck Inc.
Pressure/Leak Test Manifold
Specs
Type
7/16" SAE (#4) Gauge Ports
Size
7/16"
Maximum Pressure
3000 psi (2111 m H2O)
View Details