Manufacturer: Crouzet USA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167914-81523601
Length: 48 mm
Width: 40 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167914-81523601 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 81523601 |