Crouzet Timer, 15Sec; Product Range Crouzet 81506710

Description
TIMER, 15SEC; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:0.1s; Time Max:15s; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes
Datasheet
Description
TIMER, 15SEC; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:0.1s; Time Max:15s; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 15Sec; Product Range Crouzet - 34B3517 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 15Sec; Product Range Crouzet
34B3517
Timer, 15Sec; Product Range Crouzet 34B3517
TIMER, 15SEC; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:0.1s; Time Max:15s; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes

TIMER, 15SEC; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:0.1s; Time Max:15s; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 8895081 - Radwell International
Willingboro, NJ, United States
Timer/Counter
8895081
Timer/Counter 8895081
TIMER, NEGATIVE OUTPUT, 0.4S FIXED TIMING, 170 NL/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY

TIMER, NEGATIVE OUTPUT, 0.4S FIXED TIMING, 170 NL/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 34B3517 8895081
Product Name Timer, 15Sec; Product Range Crouzet Timer/Counter
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7293 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8619863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details