Crouzet DC Motors 81037007

Description
Crouzet 81037007 Gearbox
Request a Quote
Description
Crouzet 81037007 Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1250496 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1250496
DC Motors 1250496
Crouzet 81037007 Gearbox

Crouzet 81037007 Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 1250496
Product Name DC Motors
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1060 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 161.0 to 181.0 In-lbs (186 to 209 kg-cm)
Gearbox Ratio 29.7 : 1
View Details
 - PT.2330012-3101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details