Crouzet Motors - AC, DC 80835016

Description
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 80835016-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
80835016-ND
Motors - AC, DC 80835016-ND
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC

Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 80835016-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

269 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Gear Motor - YHD-490RGM500-530K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 2.3 amps
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details