DC MOTOR, 24VDC, 266RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:266rpm; Torque Max:5N-m; Power Rating:33W; Gear Ratio TO: 1:6.75; Motor Size:65mm; External Length:142.5mm; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 28C4070 |
| Product Name | Dc Motor, 24Vdc, 266Rpm; Dc Motor Type Crouzet |