Brushed DC Motor Gearmotor 266 RPM 33W 24VDC
DC MOTOR, 24VDC, 266RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:266rpm; Torque Max:5N-m; Power Rating:33W; Gear Ratio TO: 1:6.75; Motor Size:65mm; External Length:142.5mm; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 80835009-ND | 28C4070 |
| Product Name | Motors - AC, DC | Dc Motor, 24Vdc, 266Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | |
| Commutation | Brush | Brush |
| Standard DC Voltage | 24V | |
| DC Voltage Range | 24.0 VDC | 24.0 VDC |
| Output Power | 0.0442 HP | 0.0442 HP |