Crouzet Motors - AC, DC 80835008

Description
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 80835008-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
80835008-ND
Motors - AC, DC 80835008-ND
Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC

Brushed DC Motor Gearmotor 29.4 RPM 33W 24VDC

Buy Now Datasheet
DC Motors - 2243603 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2243603
DC Motors 2243603
Crouzet 80835008 DC Geared Motor

Crouzet 80835008 DC Geared Motor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Gearmotors Gearmotors
Product Number 80835008-ND 2243603
Product Name Motors - AC, DC DC Motors
Motor Type DC Motor DC Motor
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
53 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1255 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details