Brushed DC Motor Gearmotor 47 RPM 33W 24VDC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 4095355 | 966-1727-ND |
| Product Name | DC Motors | Motors - AC, DC |
| Motor Type | DC Motor | DC Motor |
| Continuous Torque | 44.2 In-lbs (51.02 kg-cm) | 44.3 In-lbs (51.03 kg-cm) |
| Gear Type | Spur; Spur | |
| Shaft Speed | 47 rpm | 47 rpm |
| Length | 2.89 inch (74 mm) |