Crouzet Motors - AC, DC 80807012

Description
Brushed DC Motor Gearmotor 208 RPM 17W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 208 RPM 17W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 80807012-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
80807012-ND
Motors - AC, DC 80807012-ND
Brushed DC Motor Gearmotor 208 RPM 17W 12VDC

Brushed DC Motor Gearmotor 208 RPM 17W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 80807012-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0228 HP
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
DC Motors - 4179649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
Treadmill DC Gearbox Motor - PGM.W40F - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0121 HP
Gear Type Planetary
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details