Geared DC Motor, 15.6 W, 21 rpm, 5 N-m
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 2044901 | 19J6489 |
| Product Name | DC Motors | Geared Dc Motor, 15.6 W, 21 Rpm, 5 N-M Crouzet |
| Motor Type | DC Motor | |
| Commutation | Brush | |
| Continuous Torque | 44.2 In-lbs (51.02 kg-cm) | |
| Gear Type | Spur; Spur | |
| Units | Metric |