Crouzet Motor, Geared, 230Vac, 62Rpm; Supply Voltage V Ac Crouzet 80667003

Description
MOTOR, GEARED, 230VAC, 62RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:32W; Operating Temperature Max:60°C; Operating
Datasheet
Description
MOTOR, GEARED, 230VAC, 62RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:32W; Operating Temperature Max:60°C; Operating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Geared, 230Vac, 62Rpm; Supply Voltage V Ac Crouzet - 19J6484 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Geared, 230Vac, 62Rpm; Supply Voltage V Ac Crouzet
19J6484
Motor, Geared, 230Vac, 62Rpm; Supply Voltage V Ac Crouzet 19J6484
MOTOR, GEARED, 230VAC, 62RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:32W; Operating Temperature Max:60°C; Operating

MOTOR, GEARED, 230VAC, 62RPM; Supply Voltage V AC:230V; Frequency:-; Rotation Direction:CW (Clockwise); No. of Clutches:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Input Power:32W; Operating Temperature Max:60°C; Operating

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 19J6484
Product Name Motor, Geared, 230Vac, 62Rpm; Supply Voltage V Ac Crouzet
Operating Temperature ? to 140 F (? to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details