Crouzet Async Motor 220V Rat Crouzet 80644024

Description
ASYNC MOTOR 220V RAT
Description
ASYNC MOTOR 220V RAT

Suppliers

Company
Product
Description
Supplier Links
Async Motor 220V Rat Crouzet - 68R1805 - Newark, An Avnet Company
Chicago, IL, United States
Async Motor 220V Rat Crouzet
68R1805
Async Motor 220V Rat Crouzet 68R1805
ASYNC MOTOR 220V RAT

ASYNC MOTOR 220V RAT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 68R1805
Product Name Async Motor 220V Rat Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 788-101 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details