Crouzet Motors - AC, DC 80547024

Description
Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC
Request a Quote Datasheet
Description
Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 80547024-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
80547024-ND
Motors - AC, DC 80547024-ND
Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC

Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 80547024-ND
Product Name Motors - AC, DC
Motor Type AC Motor
AC Construction Synchronous
Output Power 0.0096 HP
Continuous Torque 44.3 In-lbs (51.03 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
30R-D Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2218 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details