GEARED MOTOR, 7.2W, 5NM, 240VAC; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:240V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:7.2W; Starting Torque:5N-m; Gear Ratio TO: 1:250; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 04J9488 |
| Product Name | Geared Motor, 7.2W, 5Nm, 240Vac; Ac Motor Type Crouzet |