Crouzet Motors - AC, DC 80527006

Description
Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC
Request a Quote Datasheet
Description
Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1720-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1720-ND
Motors - AC, DC 966-1720-ND
Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC

Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1720-ND
Product Name Motors - AC, DC
Motor Type AC Motor
AC Construction Synchronous
Output Power 0.0047 HP
Continuous Torque 44.3 In-lbs (51.03 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details