- Trained on our vast library of engineering resources.

Crouzet 80523406

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1250277 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Crouzet DC motors from the 82 520 series with a maximum output torque of 110 mNm and a power range of 3 W. These geared motors are particularly suitable for use in applications such as valves, pumps, medical equipment, access barriers, turnstiles, lift doors, water treatment, billboards plus many others. Output Speed = 600 rpm Supply Voltage = 24 - 240 V Maximum Output Torque = 110 Nm Power Rating = 3 W Width = 51 (Dia.)mm Shaft Angle = Straight Series = 82520 Standards Met = CE, UL

A range of Crouzet DC motors from the 82 520 series with a maximum output torque of 110 mNm and a power range of 3 W. These geared motors are particularly suitable for use in applications such as valves, pumps, medical equipment, access barriers, turnstiles, lift doors, water treatment, billboards plus many others.
Output Speed = 600 rpm
Supply Voltage = 24 - 240 V
Maximum Output Torque = 110 Nm
Power Rating = 3 W
Width = 51 (Dia.)mm
Shaft Angle = Straight
Series = 82520
Standards Met = CE, UL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1250277
Motor Type DC Motor
AC Voltage & Frequency 24 - 240 V
Output Power 0.0040 HP
Continuous Torque 973.5 In-lbs (1122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

B1210N1021 Autoclavable Cannulated Slotted Brushless DC Motor - B1210N1021 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 9.6 VDC
Torque Constant 0.7661 in-oz/amp (5.41 mN-m/amp)
View Details
 - 4095254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
D.C. Gearmotors (inch) - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details