Brushless (BLDC) DC Motor Servomotor 3130 RPM 600W Incremental 48VDC
DC MOTOR, 623W, 2340RPM, 48VDC, 6NM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:2340rpm; Torque Max:6N-m; Power Rating:623W; Motor Size:-; External Length:-; Product Range:SQ75 80 370 SMI22 CAN Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motors | Brushless Motors |
| Product Number | 966-1914-ND | 96AC7548 |
| Product Name | Motors - AC, DC | Dc Motor, 623W, 2340Rpm, 48Vdc, 6Nm; Dc Motor Type Crouzet |
| Standard DC Voltage | 48V | |
| DC Voltage Range | 48.0 VDC | 48.0 VDC |
| Output Power | 0.8041 HP | 0.8350 HP |
| Continuous Torque | 16.8 In-lbs (19.39 kg-cm) | 53.1 In-lbs (61.22 kg-cm) |
| Units | English |