DC MOTOR, 403W, 2160RPM, 32VDC, 4NM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:2160rpm; Torque Max:4N-m; Power Rating:403W; Motor Size:-; External Length:-; Product Range:SQ75 80 360 SMI22 CAN Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96AC7547 |
| Product Name | Dc Motor, 403W, 2160Rpm, 32Vdc, 4Nm; Dc Motor Type Crouzet |