Brushless (BLDC) DC Motor Servomotor 2960 RPM 400W Incremental 32VDC
DC MOTOR, 403W, 2160RPM, 32VDC, 4NM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:2160rpm; Torque Max:4N-m; Power Rating:403W; Motor Size:-; External Length:-; Product Range:SQ75 80 360 SMI22 CAN Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | 966-1913-ND | 96AC7547 |
| Product Name | Motors - AC, DC | Dc Motor, 403W, 2160Rpm, 32Vdc, 4Nm; Dc Motor Type Crouzet |
| Motor Type | AC Servo; DC Motor | DC Motor |
| DC Voltage Range | 32.0 VDC | 32.0 VDC |
| Output Power | 0.5361 HP | 0.5401 HP |
| Continuous Torque | 11.5 In-lbs (13.27 kg-cm) | 35.4 In-lbs (40.82 kg-cm) |