DC MOTOR, 314W, 2310RPM, 24VDC, 2.5NM; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:2310rpm; Torque Max:2.5N-m; Power Rating:314W; Motor Size:-; External Length:-; Product Range:SQ75 80 350 SMI22 CAN Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 96AC7546 |
| Product Name | Dc Motor, 314W, 2310Rpm, 24Vdc, 2.5Nm; Dc Motor Type Crouzet |
| Motor Type | DC Motor |