Brushless (BLDC) DC Motor Servomotor 24 RPM 100W Incremental 12 ~ 32VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 966-1677-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Servo; DC Motor |
| DC Voltage Range | 12.0 to 32.0 VDC |
| Output Power | 0.1340 HP |
| Continuous Torque | 348.4 In-lbs (402 kg-cm) |
| Gearbox Ratio | 99.52 : 1 |