Crouzet Motors - AC, DC 80289720

Description
Brushless (BLDC) DC Motor Servomotor 23 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 23 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1674-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1674-ND
Motors - AC, DC 966-1674-ND
Brushless (BLDC) DC Motor Servomotor 23 RPM 100W 12 ~ 32VDC

Brushless (BLDC) DC Motor Servomotor 23 RPM 100W 12 ~ 32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 966-1674-ND
Product Name Motors - AC, DC
Motor Type AC Servo; DC Motor
DC Voltage Range 12.0 to 32.0 VDC
Output Power 0.1340 HP
Continuous Torque 336.1 In-lbs (388 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PCL.2244024-4101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details