Crouzet Motors - AC, DC 80289713

Description
Brushless (BLDC) DC Motor Servomotor 33 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 33 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1671-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1671-ND
Motors - AC, DC 966-1671-ND
Brushless (BLDC) DC Motor Servomotor 33 RPM 100W 12 ~ 32VDC

Brushless (BLDC) DC Motor Servomotor 33 RPM 100W 12 ~ 32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 966-1671-ND
Product Name Motors - AC, DC
DC Voltage Range 12.0 to 32.0 VDC
Output Power 0.1340 HP
Continuous Torque 240.4 In-lbs (277 kg-cm)
Gearbox Ratio 99.52 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8814517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Worm; Worm
View Details
20510 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-545SM-5018 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 4.5 to 12.0 VDC
View Details
PM11 48V 3000 RPM – GB28 30:1 Bronze - 11482830B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1206 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 68.0 to 70.0 In-lbs (78.41 to 80.71 kg-cm)
Gearbox Ratio 13.8 : 1
View Details