Crouzet Motors - AC, DC 80289710

Description
Brushless (BLDC) DC Motor Servomotor 627 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 627 RPM 100W 12 ~ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1670-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1670-ND
Motors - AC, DC 966-1670-ND
Brushless (BLDC) DC Motor Servomotor 627 RPM 100W 12 ~ 32VDC

Brushless (BLDC) DC Motor Servomotor 627 RPM 100W 12 ~ 32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 966-1670-ND
Product Name Motors - AC, DC
Motor Type AC Servo; DC Motor
DC Voltage Range 12.0 to 32.0 VDC
Output Power 0.1340 HP
Continuous Torque 16.1 In-lbs (18.52 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details
Brushless Motor - YHD-BL2418 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details