Brushless (BLDC) DC Motor Gearmotor 325 RPM 150W 12 ~ 32VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 966-1666-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 32.0 VDC |
| Output Power | 0.2010 HP |
| Continuous Torque | 16.5 In-lbs (19.03 kg-cm) |