DC MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8906 |
| Product Name | Dc Motor, 12V-32V, 3900Rpm; Dc Motor Type Crouzet |