DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | 1220030 | 96Y8905 |
| Product Name | DC Motors | Dc Brushless Motor, 12V-32V, 3900Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | DC Motor |
| Units | Metric | |
| Shaft Size | 0.315 inch (8.0 mm) | |
| Diameter / Width | 5.39 inch (137 mm) | 2.25 inch (57 mm) |