DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:460mN-m; Power Rating:192W; Motor Size:-; External Length:143mm; Product Range:80 280 SMI21 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8904 |
| Product Name | Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet |