Crouzet DC Motors 80189705

Description
Crouzet 80189705 DC Geared Motor
Request a Quote
Description
Crouzet 80189705 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4990272 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4990272
DC Motors 4990272
Crouzet 80189705 DC Geared Motor

Crouzet 80189705 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 4990272
Product Name DC Motors
Motor Type DC Motor
Commutation Brushless
Continuous Torque 39.8 In-lbs (45.92 kg-cm)
Gear Type Planetary; Planetary
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Motors - 8734760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details