Crouzet Dc Geared Motor, 100W, 3500Rpm, 12-48Vdc; Dc Motor Type Crouzet 80189639

Description
DC GEARED MOTOR, 100W, 3500RPM, 12-48VDC; DC Motor Type:Brushless; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:
Datasheet
Description
DC GEARED MOTOR, 100W, 3500RPM, 12-48VDC; DC Motor Type:Brushless; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Geared Motor, 100W, 3500Rpm, 12-48Vdc; Dc Motor Type Crouzet - 51AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Dc Geared Motor, 100W, 3500Rpm, 12-48Vdc; Dc Motor Type Crouzet
51AC5499
Dc Geared Motor, 100W, 3500Rpm, 12-48Vdc; Dc Motor Type Crouzet 51AC5499
DC GEARED MOTOR, 100W, 3500RPM, 12-48VDC; DC Motor Type:Brushless; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:

DC GEARED MOTOR, 100W, 3500RPM, 12-48VDC; DC Motor Type:Brushless; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Brushless Motors
Product Number 51AC5499
Product Name Dc Geared Motor, 100W, 3500Rpm, 12-48Vdc; Dc Motor Type Crouzet
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Brushless Motors - MMP BL44-297H-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details
Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details