Crouzet DC Motors 80181013

Description
Crouzet 80181013 DC Geared Motor
Request a Quote
Description
Crouzet 80181013 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 1220051 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
1220051
DC Motors 1220051
Crouzet 80181013 DC Geared Motor

Crouzet 80181013 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1220051
Product Name DC Motors
Motor Type DC Motor
Commutation Brushless
Continuous Torque 31.0 In-lbs (35.71 kg-cm)
Gear Type Right angle
Gearbox Ratio 30 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP02AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
86 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details