Crouzet Motors - AC, DC 80180301

Description
Brushless (BLDC) DC Motor Servomotor 3000 RPM 110W Incremental 6 ~ 56VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 3000 RPM 110W Incremental 6 ~ 56VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1658-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1658-ND
Motors - AC, DC 966-1658-ND
Brushless (BLDC) DC Motor Servomotor 3000 RPM 110W Incremental 6 ~ 56VDC

Brushless (BLDC) DC Motor Servomotor 3000 RPM 110W Incremental 6 ~ 56VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 966-1658-ND
Product Name Motors - AC, DC
DC Voltage Range 6.0 to 56.0 VDC
Output Power 0.1474 HP
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3076 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 HP
View Details
DC Motors - 8929123 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
2 suppliers
DC-Micromotors Series 1016 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 9.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Rotor Inertia 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²)
View Details