Brushless (BLDC) DC Motor Standard 3250 RPM 80W 24VDC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Brushless Motors | DC Motors |
| Product Number | 4991124 | 80180002-ND |
| Product Name | DC Motors | Motors - AC, DC |
| Motor Type | DC Motor | |
| Units | Metric | English |
| Shaft Size | 0.315 inch (8.0 mm) | |
| Shaft Speed | 3250 rpm | 3250 rpm |
| Diameter / Width | 2.24 inch (57 mm) |