Crouzet Motors - AC, DC 80149525

Description
Brushless (BLDC) DC Motor Gearmotor 43 RPM 66W 12 ~ 32VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Gearmotor 43 RPM 66W 12 ~ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1653-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1653-ND
Motors - AC, DC 966-1653-ND
Brushless (BLDC) DC Motor Gearmotor 43 RPM 66W 12 ~ 32VDC

Brushless (BLDC) DC Motor Gearmotor 43 RPM 66W 12 ~ 32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1653-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 12.0 to 32.0 VDC
Output Power 0.0885 HP
Continuous Torque 105.7 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(3) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Slow Juicer Brushed DC Motor With Gearbox - PGM.W098 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1876 HP
Gear Type Worm
View Details
SXA Gear Motor, 200V Batteryless - SXA08AW_-VL090-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details