Crouzet Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet 80149511

Description
DCMIND GEARED MOTOR, 4000RPM, 32VDC; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:-; Torque Max:-; Power Rating:66W; Gear Ratio TO: 1:6.75; Motor Size:-; External Length:-; Product Range:
Datasheet
Description
DCMIND GEARED MOTOR, 4000RPM, 32VDC; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:-; Torque Max:-; Power Rating:66W; Gear Ratio TO: 1:6.75; Motor Size:-; External Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet - 51AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet
51AC5379
Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet 51AC5379
DCMIND GEARED MOTOR, 4000RPM, 32VDC; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:-; Torque Max:-; Power Rating:66W; Gear Ratio TO: 1:6.75; Motor Size:-; External Length:-; Product Range:

DCMIND GEARED MOTOR, 4000RPM, 32VDC; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:-; Torque Max:-; Power Rating:66W; Gear Ratio TO: 1:6.75; Motor Size:-; External Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 51AC5379
Product Name Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details