DCMIND GEARED MOTOR, 4000RPM, 32VDC; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:-; Torque Max:-; Power Rating:66W; Gear Ratio TO: 1:6.75; Motor Size:-; External Length:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 51AC5379 |
| Product Name | Dcmind Geared Motor, 4000Rpm, 32Vdc; Dc Motor Type Crouzet |