Brushless (BLDC) DC Motor Gearmotor 66W 12 ~ 48VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 966-1924-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 48.0 VDC |
| Output Power | 0.0885 HP |
| Continuous Torque | 35.4 In-lbs (40.82 kg-cm) |