Brushless (BLDC) DC Motor Gearmotor 133 RPM 66W 12 ~ 32VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 966-1649-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 32.0 VDC |
| Output Power | 0.0885 HP |
| Continuous Torque | 20.4 In-lbs (23.57 kg-cm) |