Brushless (BLDC) DC Motor Gearmotor 800 RPM 66W 12 ~ 32VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 966-1648-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 32.0 VDC |
| Output Power | 0.0885 HP |
| Continuous Torque | 4.2 In-lbs (4.9 kg-cm) |