Brushless (BLDC) DC Motor Gearmotor 75 RPM 66W Incremental 12 ~ 48VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 966-1645-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 12.0 to 48.0 VDC |
| Output Power | 0.0885 HP |
| Continuous Torque | 33.6 In-lbs (38.78 kg-cm) |
| Gearbox Ratio | 50 : 1 |