DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8903 |
| Product Name | Dc Brushless Motor, 12V-32V, 4000Rpm; Dc Motor Type Crouzet |