Brushless (BLDC) DC Motor Standard 3000 RPM 66W 12 ~ 32VDC
DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Brushless Motors | Brushless Motors |
| Product Number | 966-1640-ND | 96Y8902 |
| Product Name | Motors - AC, DC | Dc Brushless Motor, 12V-32V, 4000Rpm; Dc Motor Type Crouzet |
| Motor Type | DC Motor | DC Motor |
| DC Voltage Range | 12.0 to 32.0 VDC | 32.0 VDC |
| Output Power | 0.0885 HP | 0.1005 HP |
| Continuous Torque | 3.2 In-lbs (3.65 kg-cm) | 1.6 In-lbs (1.82 kg-cm) |
| Units | English |