Crouzet Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet 80140043

Description
DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet - 96Y8901 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet
96Y8901
Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet 96Y8901
DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes

DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Brushless Motors
Product Number 96Y8901
Product Name Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Servo Motor - 56249794 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-1140 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 0.7400 amps
Continuous Torque 266.0 In-lbs (307 kg-cm)
View Details