Crouzet MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM 80081002

Description
MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM
Description
MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM
70159046
MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM 70159046
MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM

MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Gearmotors
Product Number 70159046
Product Name MOTOR, BRUSHLESS, RIGHT ANGLE GEARBOX, 325 RPM
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP04DW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Check Scanner Motor 12V Gearbox DC Motor - PGM.40F series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0013 HP
Gear Type Spur
View Details